RS Components, Ltd. 2363606

Description
Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers. Drawers = 8 Case Material = Plastic Height = 208mm Width = 208mm Depth = 222mm Transparent Drawers = Yes Drawer Material = Plastic Colour = Transparent
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2363606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers. Drawers = 8 Case Material = Plastic Height = 208mm Width = 208mm Depth = 222mm Transparent Drawers = Yes Drawer Material = Plastic Colour = Transparent

Industrial quality manufactured from high impact plastic, designed with label and slot to the front. All cabinet sizes lock together with Dovetail slots to sides. Stock no. 399-1814 includes 4 drawers with 18 movable dividers and 8 fixed dividers.
Drawers = 8
Case Material = Plastic
Height = 208mm
Width = 208mm
Depth = 222mm
Transparent Drawers = Yes
Drawer Material = Plastic
Colour = Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2363606
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

 - 7799757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Aluminum
Height 78.66 inch (1998 mm)
View Details
 - 1589302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 4.25 inch (108 mm)
Width 10.43 inch (265 mm)
View Details
 - 6693803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 36.89 inch (937 mm)
Width 23.07 inch (586 mm)
View Details
 - 9096952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 11.42 inch (290 mm)
Width 12.20 inch (310 mm)
View Details