C & C Lift Truck, Inc. CLASSIC SERIES HW4CC6478-4CL

Description
Available in Heavy-Duty and Extra Heavy-Duty models for both our Classic and Galvanite™ corrosion resistant series. Heavy-Duty cabinets are fabricated from 16 gauge sheet steel. Extra Heavy-Duty cabinets are fabricated from 14 gauge steel which is 25% thicker than 16 gauge providing maximum durability. Classic Series cabinets are fabricated from cold rolled sheet steel and are designed for use in non-corrosive environments. Galvanite™ series cabinets are fabricated from galvanneal sheet steel providing protection against high-humidity and moist environments. FOB Shipping Point. Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet top, bottom and sides. Shelves are formed to provide maximum capacity and are adjustable on 3" centers. Optional leg kits are available and can be bolted to all Duratough™ cabinets. Color: Hallowell Gray. OPTIONAL LEG KIT Fabricated of Galvanneal corrosion resistant steel. Can be bolted to all Duratough cabinets. Places cabinet bottom above finished floor. Allows cabinets to be moved with a forklift. Order to match cabinet depth.

Suppliers

Company
Product
Description
Supplier Links
CLASSIC SERIES - HW4CC6478-4CL - C & C Lift Truck, Inc.
Edison, NJ, USA
CLASSIC SERIES
HW4CC6478-4CL
CLASSIC SERIES HW4CC6478-4CL
Available in Heavy-Duty and Extra Heavy-Duty models for both our Classic and Galvanite™ corrosion resistant series. Heavy-Duty cabinets are fabricated from 16 gauge sheet steel. Extra Heavy-Duty cabinets are fabricated from 14 gauge steel which is 25% thicker than 16 gauge providing maximum durability. Classic Series cabinets are fabricated from cold rolled sheet steel and are designed for use in non-corrosive environments. Galvanite™ series cabinets are fabricated from galvanneal sheet steel providing protection against high-humidity and moist environments. FOB Shipping Point. Features: All-welded construction, double door design. Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door. 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges. Back is welded to cabinet top, bottom and sides. Shelves are formed to provide maximum capacity and are adjustable on 3" centers. Optional leg kits are available and can be bolted to all Duratough™ cabinets. Color: Hallowell Gray. OPTIONAL LEG KIT Fabricated of Galvanneal corrosion resistant steel. Can be bolted to all Duratough cabinets. Places cabinet bottom above finished floor. Allows cabinets to be moved with a forklift. Order to match cabinet depth.

Available in Heavy-Duty and Extra Heavy-Duty models for both our Classic and Galvanite™ corrosion resistant series. Heavy-Duty cabinets are fabricated from 16 gauge sheet steel. Extra Heavy-Duty cabinets are fabricated from 14 gauge steel which is 25% thicker than 16 gauge providing maximum durability. Classic Series cabinets are fabricated from cold rolled sheet steel and are designed for use in non-corrosive environments. Galvanite™ series cabinets are fabricated from galvanneal sheet steel providing protection against high-humidity and moist environments. FOB Shipping Point.

Features:

  • All-welded construction, double door design.
  • Solid doors are reinforced with 18 gauge full-height door stiffener providing a rigid torque-free door.
  • 3-point turn handle locking and heavy-duty 13 gauge, 7-knuckle 3-1/2" hinges.
  • Back is welded to cabinet top, bottom and sides.
  • Shelves are formed to provide maximum capacity and are adjustable on 3" centers.
  • Optional leg kits are available and can be bolted to all Duratough™ cabinets.
  • Color: Hallowell Gray.

OPTIONAL LEG KIT

  • Fabricated of Galvanneal corrosion resistant steel.
  • Can be bolted to all Duratough cabinets.
  • Places cabinet bottom above finished floor.
  • Allows cabinets to be moved with a forklift.
  • Order to match cabinet depth.
Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HW4CC6478-4CL
Product Name CLASSIC SERIES
Height 78.00 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
 - 7799722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 25.63 inch (651 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Stationary cabinet for bending tools, 6 drawers (36
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Modular
View Details