28 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification
Akro-Mils, Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 19228YEL |
Product Name | Cabinet, 19-Series Steel Cabinet w/ 28 Drawers |
Use | Industrial |
Type | Drawer Cabinet |
Material | Steel; Steel / Industrial Grade Polymers |