The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber.
Standard Features
Integral vapor-proof fluorescent lighting
Built-in solid state gas detection
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
Cyanoacrylate accelerator with automatic temperature shut-off
Automated processing time of up to 59 minutes
Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
Hanging rods and clips
Control clip provided for hanging test print card
Lab event timer
AirSafe™ Cyano Automatic Safety Controller
Safety Features
Filter safety lockout to ensure correct filter replacement
Brushless, sparkless blower is post-filter
Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Shipped fully assembled
Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Real time monitoring of installed filtration bed
The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber.
Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber.
Standard Features
- Integral vapor-proof fluorescent lighting
- Built-in solid state gas detection
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
- Cyanoacrylate accelerator with automatic temperature shut-off
- Automated processing time of up to 59 minutes
- Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
- Hanging rods and clips
- Control clip provided for hanging test print card
- Lab event timer
- AirSafe™ Cyano Automatic Safety Controller
Safety Features
- Filter safety lockout to ensure correct filter replacement
- Brushless, sparkless blower is post-filter
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
- Shipped fully assembled
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
- Real time monitoring of installed filtration bed