Design Features
Design Features
Design Features
Design Features
Design Features
Design Features
Design Features
Design Features
Design Features
Design Features
Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | Aalborg Instruments | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters | Flow Meters |
Product Number | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 | DFC26S-VADN5-C5 |
Product Name | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller | Digital Mass Flow Controller |
Meter Technology | Thermal | Thermal | Thermal | Thermal | Thermal | Thermal | Thermal | Thermal | Thermal | Thermal |
Meter Type | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter | Mass Flow Meter; Volumetric Flow Meter |
Features | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions | Controller; Programmable; Recorder / Totalizer Functions |
Approvals | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality | CE, ISO 9001, UKAS Quality |
Operating Temperature | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) | 41 to 122 F (5 to 50 C) |