HardwareSource, Inc. Datasheets for Window Treatments
Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look.
Window Treatments: Learn more
| Product Name | Notes |
|---|---|
| Anti rattle clip for shutter dogs. Clip measures 1-7/16" tall by 7/8" wide. For shutter dogs that are under 1/4" in thickness. Made from aluminum. Matching wood screws are included. | |
| Shutter dogs are used for both working and non-working shutters Shutter dogs are usually installed in the vertical position, with the heavier end at the bottom Sold by the pair... | |
| This shutter dog is in the shape of a beautiful beach shell Size is approximately 5-1/8" tall by 2-5/8" wide Made from cast iron Installs with a 3/8" x 4-1/2" | |
| This shutter dog is in the shape of a beautiful cluster of grapes. Size is approximately 6" tall by 2-5/8" wide Made from cast iron Installs with a 3/8" x... | |
| This shutter dog is in the shape of a flower. Size is approximately 4-1/2" tall by 2" wide Made from cast iron Installs with a 3/8" x 4-1/2" lag screw... | |
| This shutter dog is in the shape of a rat tail. Size is approximately 6-1/4" tall by 1-1/4" wide Made from cast iron Installs with a 3/8" x 4-1/2" lag... |