GGB Datasheets for Bearing Rings, Housings, and Flanges
Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface.
Bearing Rings, Housings, and Flanges: Learn more
Product Name | Notes |
---|---|
STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable up... |