REED-Direct Datasheets for Phase Meters
Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems.
Phase Meters: Learn more
Product Name | Notes |
---|---|
Low power consumption (less than 7mA) per phase Complete with 3 colour-coded alligator clips SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC) Dimensions: 4 x 2... | |
Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single... |