Leister USA Plastic Welding Extrusion Welders FUSION 3 Extrusion Welder (230 V / 4 - 5 mm)

Description
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible Motor starting protection protects the device against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed for 4 - 5 mm welding rod

Suppliers

Company
Product
Description
Supplier Links
Plastic Welding Extrusion Welders - FUSION 3 Extrusion Welder (230 V /  4 - 5 mm) - Leister USA
Itsaca, IL, United States
Plastic Welding Extrusion Welders
FUSION 3 Extrusion Welder (230 V / 4 - 5 mm)
Plastic Welding Extrusion Welders FUSION 3 Extrusion Welder (230 V / 4 - 5 mm)
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible Motor starting protection protects the device against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed for 4 - 5 mm welding rod
  • Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h
  • Robust design (suitable for construction site use)
  • Stepless adjustment of preheating temperature and output quantity
  • Output regulation during welding possible
  • Motor starting protection protects the device against cold-starts
  • 360° rotatable welding shoe, handle can be mounted in two positions (L or R)
  • Twist-free rod feed for 4 - 5 mm welding rod
Supplier's Site

Technical Specifications

  Leister USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number FUSION 3 Extrusion Welder (230 V / 4 - 5 mm)
Product Name Plastic Welding Extrusion Welders
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Welding -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability

PVC, PE, PP and PVDF

View Details
 - 600256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
MIG (GMAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details