Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more.
Cincinnati Sub-Zero Products | |
---|---|
Product Category | Environmental Test Chambers and Rooms |
Product Number | 1152 ft^3 |
Product Name | Stability Walk-In Chambers |
Type | Environmental Stability |
Configuration | Walk-In |
Parameters | Temperature; Humidity |
Features | Alarm; Humidity Control; Programmable; Lights; Windows |
Temperature Control | Heating; Cooling |