Manufacturer: Molex, LLC
Win Source Part Number: 850440-51021-0200
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Receptacles accepting pre-terminated crimped leads stock number 279-9516 typical or contacts stock number 670-6414 typical. H3.95mm x D3.2mm. Mates with 51047 Series plugs stock number 720-6198 typical. Mates with 53047 and 53048 Series through hole headers stock number 279-9213 typical. Mates with 53398 and 53261 Series surface mount headers stock number 656-3024 typical
Number of Contacts = 2
Number of Rows = 1
Pitch = 1.25mm
Gender = Female
Mounting Type = Cable Mount
Series = PicoBlade
For Use With = PicoBlade Wire-to-Board Connector, PicoBlade Wire-to-Wire Connector
Body Orientation = Straight
Length = 4.25mm
Width = 3.2mm
Receptacles accepting pre-terminated crimped leads stock number 279-9516 typical or contacts stock number 670-6414 typical. H3.95mm x D3.2mm. Mates with 51047 Series plugs stock number 720-6198 typical. Mates with 53047 and 53048 Series through hole headers stock number 279-9213 typical. Mates with 53398 and 53261 Series surface mount headers stock number 656-3024 typical
Number of Contacts = 2
Number of Rows = 1
Pitch = 1.25mm
Gender = Female
Mounting Type = Cable Mount
Series = PicoBlade
For Use With = PicoBlade Wire-to-Board Connector, PicoBlade Wire-to-Wire Connector
Body Orientation = Straight
Length = 4.25mm
Width = 3.2mm
Delivery on production packaging - Bag. This product is non-returnable.
1.25mm Wire-to-Board Receptacle Housing; 2 Circuit
Win Source Electronics | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 850440-51021-0200 | 2799156 | 51021-0200 | 70190892 |
Product Name | Rectangular Connectors - 51021-0200 | Connectors | 1.25mm Wire-to-Board Receptacle Housing; 2 Circuit | |
Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |