RS Components, Ltd. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
0.5 mm FH (Free Height) 2 piece open pin field connector system designed for parallel board to board stacking applications. These 0.5mm FH plug and receptacle connectors provide a PICMG...
0.8mm Free Height (FH) board to board or mezzanine SMT receptacle connectors for use in parallel board stacking applications. These Free Height (FH) mezzanine connectors have a high density subminiature...
040 HDIII,Receptacle,r/a ,72way - PCB Connectors - PCB Sockets
040 HDIII,Receptacle,r/a ,72way - PCB Connectors - PCB Sockets Delivery on production packaging - Tube. This product is non-returnable.
18P Micro-MaTch Female 1.27mm SMD - PCB Connectors - PCB Sockets
2.54 mm Dubox series low profile PCB socket connectors that mate with BergStik unshrouded headers for board to board applications. These Dubox PCB sockets are fully shrouded for contact protection...
2.54mm staggered pitch (1.27mm pseudo pitch) SMT and PCB through hole mounting wire-to-board, board-to-board MiniModule socket connectors for use with ribbon cable with a 1.27mm pitch. These WR-MM series 2.54mm...
2.54mm staggered pitch (1.27mm pseudo pitch) wire-to-board, board-to-board SMT MiniModule socket connectors for use with ribbon cable with a 1.27mm pitch. These WR-MM series 2.54mm SMT MiniModule sockets have a...
2.54mm staggered pitch (1.27mm pseudo pitch) wire-to-board, board-to-board through hole mount MiniModule socket connectors for use with ribbon cable with a 1.27mm pitch. These WR-MM series 2.54mm through hole mount...
2.5mm Mini-Match series 90° board to board receptacles featuring integrated overstress protection, high contact pressure. Number of Contacts = 16 Number of Rows = 1 Pitch = 2.5mm Type =...
20W R/A BOARDMOUNT SOCKET - PCB Connectors - PCB Sockets
30w D/R BTB recept,SMT,0.4mm - PCB Connectors - PCB Sockets
30w D/R BTB recept,SMT,0.4mm - PCB Connectors - PCB Sockets Delivery on production packaging - Reel. This product is non-returnable.
34W 5R/A BOARDMOUNT SOCKET - PCB Connectors - PCB Sockets
47018 Series 1.27mm pitch top mount type serial ATA Host receptacle for HDD/SDD. This 1.27mm SATA PCB host receptacle is right angle SMT mounting with PCB location, polarization and retention...
50W R/A BOARDMOUNT SOCKET - PCB Connectors - PCB Sockets
5100 series 2.54 x 2.54mm polarized right angle PCB mount sockets with centre bump polarization. These 5100 series 2.54mm pitch PCB socket connectors mate with low profile shrouded headers and...
52885 series SlimStack SMT dual row vertical stacking board-to-board receptacles with a 0.635mm pitch. These SlimStack fine-pitch SMT board to board connectors have an anti-flux design, fitting nails for holding...
60w receptacle 0.8mm Stacking BTB - PCB Connectors - PCB Sockets
8800 series PCB mount board to board socket connectors with a 1.27mm pitch and a low insertion and withdrawal force. These 8800 series 1.27 mm PCB receptacles have a straight...
8900 series PCB mount board to board socket connectors with a 1.27mm pitch, low profile design and low insertion and withdrawal force. These 8900 series 1.27 mm PCB sockets have...
A range of 0.4mm pitch Board-to-Board Slimstack 51338 Series Receptacles that mate with Slimstack Series 55909 Plugs, see stock number 720-6602 typical. Number of Contacts = 100 Number of Rows...
A range of 0.4mm pitch Board-to-Board Slimstack 51338 Series Receptacles that mate with Slimstack Series 55909 Plugs, see stock number 720-6602 typical. Number of Contacts = 12 Number of Rows...
A range of 0.4mm pitch Board-to-Board Slimstack 51338 Series Receptacles that mate with Slimstack Series 55909 Plugs, see stock number 720-6602 typical. Number of Contacts = 20 Number of Rows...
A range of 0.8 mm pitch 52465 Series Board to Board SMT Receptacles. Manufactures Part Numbers 52465-xx70 with Boss. Manufactures Part Numbers 52465-xx71 without Boss 670-2452 mates with 53309 or...
A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications. Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to...
A range of 2145 Series, KK 396, PC Board Connectors, Right Angle entry Sockets incorporating locking ramps and populated with positive cantilever wipe action contacts. Contact material is Tin plated...
A range of Headers from Harwins Datamate J-Tek Series which are available with and without Jackscrews and Board Mounts. M80-400, M80-402, M80-500, M80-505, M80-530 and M80-532 have Jackscrews. M80-510 and...
A range of KK PC Board Connectors, Bottom Entry Sockets, that mate with KK Pin Headers Series:. 4030 stock number 453-145 typical,. 4049 stock number 453-139 typical, . 42375 stock...
A range of KK® PC Board Connectors, 5.08mm pitch, 3002 Series, populated with positive cantilever wipe action contacts. Part numbers 10-10-10x1 are Side Entry Mount Style A. Part numbers 10-10-10x3...
A range of TE Connectivity CHAMP 050 Series 1.27mm Centerline Connectors for various applications such as Board to Board and SCSI. Number of Contacts = 50 Number of Rows =...
Accessories for all DMS Series 12-pin Panel Meters. 6-Position Connector Housing and Crimp Terminals. 4320-01069-0 (903-3567) 6-position connector housings and 4400-01032-0 (903-3545) crimp terminals provide a secure method for making...
AMPMODU HV100 PCB sockets with a 2.54mm centreline suitable for use in a wide range of applications. These AMPMODU HV100 PCB sockets are vertical mounting with a top entry. The...
AMPMODU Mod II receptacle assemblies with a 2.54 x 2.54 centerline. These Mod II receptacle assemblies are end stackable, have closed entry housings to prevent post stubbing and have high...
AMPMODU Mod IV low profile receptacle assemblies with a 2.54 pitch. These AMPMODU Mod IV low profile receptacle assemblies are single row with closed top entry and are end and...
AMPMODU Mod IV low profile receptacle assemblies with a 2.54 x 2.54mm centerline. These AMPMODU Mod IV low profile receptacle assemblies are double row with closed top entry and are...
AMPMODU System 50 1.27 x 2.54mm board to board PCB socket connectors with a high density design for PCB space saving. The housings of these AMPMODU System 50 1.27 x...
AVX 5846 Series 0.4mm pitch Board to Board connectors meet the market requirement for high density package and downsizing tendency in laptop PCs, mobile devices, and similar electronic devices. Number...
Connector pcb 14way 2 row rec 1.25mm F-P - PCB Connectors - PCB Sockets
Connector pcb 14way 2 row rec 1.25mm F-P - PCB Connectors - PCB Sockets Delivery on production packaging - Reel. This product is non-returnable.
FCI offers a wide range of SAS plug and receptacle connectors for enterprise applications. Vertical and right angle connector configurations provide options for use in servers, server or storage blades,...
HEADERS CONNECTORS 64WAYS - PCB Connectors - PCB Sockets
Hirose 3800 series are a robust and hard wearing interface connector, with up to 20k mating cycles, ideal for board to board and cable to board interfacing, durable enough for...
Jumper ballast connector pcb 2 way - PCB Connectors - Jumpers & Shunts
Jumper ballast connector pcb 2 way - PCB Connectors - Jumpers & Shunts Delivery on production packaging - Bag. This product is non-returnable.
M22 series PCB through hole mounting industry standard sockets with a fine 2.mm pitch designed for use in board to board applications. With a high quality, compact design these M22...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 15 Number of Rows = 2 Pitch = 1mm Type = Board...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 25 Number of Rows = 2 Pitch = 1mm Type = Board...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 31 Number of Rows = 2 Pitch = 1mm Type = Board...
M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value Number of Contacts = 51 Number of Rows = 2 Pitch = 1mm Type = Board...
M50-300/310/311/315/ 320 Series socket headers mate with M50-350/360/390 Series unshrouded headers typical stock number 681-1184. M52-500/505/510/515 Series socket headers mate with M52-xxxxxxP/S/V/Wxxx x Series unshrouded headers typical stock number 681-3001.
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 100 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 10 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 14 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 20 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 26 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 30 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 34 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 40 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 42 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 50 Number of Rows = 2 Pitch = 2mm Type = Board to Board Mounting Type...
M60-604 Series socket headers mate with M60-614 Series plug headers Number of Contacts = 60 Number of Rows = 2 Pitch = 0.8mm Type = Board to Board Mounting Type...
Micro-Fit 3.0, BMIâ„¢ (Blind Mate Interface) features an innovative panel mounting design that securely locks the plugs and receptacles in place in the panel cutout, while allowing for removal. The...
Micro-MaTch Female-on-Board PCB socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space...
Micro-MaTch Value Line female-on-board PCB SMT mounting socket connectors with a top entry and 1.27mm pitch. These Micro-MaTch female vertical SMT mount PCB socket connectors have black PA 4.6 GF...
Micro-MaTch Value Line female-on-board PCB through hole mounting socket connectors with a top entry and 1.27mm pitch. These Micro-MaTch female vertical mount PCB socket connectors have black polyester GF housings...
MicroSpeed high-speed 1.0 mm pitch BTB header and socket connectors designed for fast data transmission and high signal quality. These MicroSpeed signal connectors can handle high- speed data rates of...
MICTOR (Matched Impedance Connector) high-speed stacking connectors with a high density design for use in high-speed data switching applications with excellent performance to 10+ Gbit/s. MICTOR is a 2 piece...
Milli-Grid 2mm vertical PCB socket, 10P - PCB Connectors - PCB Sockets
Milli-Gridâ„¢ 2mm PCB mount socket connectors which form part of a high-density connector system based on a 2 x 2mm grid pattern offering flexibility of design for board to board...
MULTILOCK 070 series automotive connectors with a miniaturized design for use in automotive wire to wire and wire to board applications. These MULTILOCK 070 series have a compact design with...
PCB polarised. 100 mating cycles. Current rating of 1.5 A max. per circuit Number of Contacts = 24 Number of Rows = 2 Pitch = 1.2mm Type = Board to...
PCB polarised. 100 mating cycles. Current rating of 1.5 A max. per circuit Number of Contacts = 48 Number of Rows = 2 Pitch = 1.2mm Type = Board to...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 10 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 11 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 12 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 13 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 14 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 15 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 16 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 18 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 19 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 20 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 21 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 22 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 23 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 24 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 25 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 26 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 27 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 29 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 30 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 31 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 32 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 34 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 54 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 64 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 6 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 7 Number of...
Professional range of 2.54mm pitch FCI headers from the BERGSTIK series. Straight or Right Angle body orientation available. Phosphor Bronze. 2.54mm Pitch. Solder Number of Contacts = 8 Number of...
Professional range of FCI female receptacles from the BERCON PV series of connectors Brass or Copper Alloy. 2.54mm Pitch. Through Hole. Solder Number of Contacts = 14 Number of Rows...
Professional range of FCI female receptacles from the BERCON PV series of connectors Brass or Copper Alloy. 2.54mm Pitch. Through Hole. Solder Number of Contacts = 16 Number of Rows...
Professional range of FCI female receptacles from the BERCON PV series of connectors Brass or Copper Alloy. 2.54mm Pitch. Through Hole. Solder Number of Contacts = 20 Number of Rows...
Professional range of FCI female receptacles from the BERCON PV series of connectors Brass or Copper Alloy. 2.54mm Pitch. Through Hole. Solder Number of Contacts = 40 Number of Rows...
Professional range of memory card connectors from FCI available in either straight or right angle body termination. Straight or Right Angle body orientation. Solder Termination. Phosphor Bronze Number of Contacts...
Professional range of SCSI connectors from the FCI SCA-2 series Straddle Mount. Gold Contact Plates. Solder termination. Right Angle. 1.27mm Pitch Number of Contacts = 40 Number of Rows =...
Receptacle,fine ptch,0.5mm,vert,sldr ,40w - PCB Connectors - PCB Sockets
Receptacle,fine ptch,0.5mm,vert,sldr ,40w - PCB Connectors - PCB Sockets Delivery on production packaging - Reel. This product is non-returnable.
Selective gold plated contacts. Single & double row versions. Socket has tuning fork design contacts Number of Contacts = 32 Number of Rows = 1 Pitch = 1.27mm Type =...
Serial ATAâ„¢ provides a leading-edge solution to desktop and server storage connectivity. It supports the 1.8 Inch, 2.5 Inch, and 3.5 Inch form factors with both cabled and direct docking...
Single and double row. Green Polyester housing (UL94 V-0). Gold plated phospor bronze and tinned brass contact versions Number of Contacts = 32 Number of Rows = 1 Type =...
Single and double row. Green Polyester housing (UL94 V-0). Gold plated phospor bronze and tinned brass contact versions Number of Contacts = 32 Number of Rows = 2 Type =...
Single and double row. Green Polyester housing (UL94 V-0). Gold plated phospor bronze and tinned brass contact versions Number of Contacts = 64 Number of Rows = 2 Type =...
Slim-Grid board to board connectors with a 1.27 x 1.27 mm grid pattern for design flexibility in high density board to board applications. These Slim-Grid board to board header and...
SlimStack Armorâ„¢ high-speed micro-miniature fine-pitch 0.35mm SMT board to board receptacle and plug connectors with an ultra-low profile height of 0.60mm and compact space saving design. These SlimStack Armorâ„¢ SMT...
SlimStackâ„¢ Plugs and Receptacles available in stacking heights of: . 1.5mm SlimStackâ„¢ Receptacles Series 54722 and Plugs Series 55560. 3.0mm SlimStackâ„¢ Receptacles Series 52991 and Plugs Series 53748. 4.0mm SlimStackâ„¢
SlimStackâ„¢ SSB6 504622 series SMT ultra low profile board to board receptacle connectors with a fine pitch of 0.35mm, mating height of 0.60mm and a narrow width making these connectors...
SMC series 1.27 mm pitch high-speed SMT right angle mount signal connectors with a compact space saving design and high contact density. These SMC signal connectors offer high performance, high...
SMC series 1.27 mm pitch high-speed SMT vertical mount board to board signal connectors with a compact space saving design and high contact density. These SMC stacking signal connectors offer...
TermiMateâ„¢ wire-to-board and board-to-board low profile terminal style lighting connectors. These TermiMate PCB connectors are designed to minimize shadowing in LED applications and offer space saving and design flexibility. In...
The 0.50 mm Pitch SlimStackâ„¢ 54167 Series Receptacle is a Dual Row, Surface Mount, Vertical Socket. Mates with 53748 Series SlimStackâ„¢ Plugs stock number 468-1805 typical stacking height 3.0 mm.
The 0.50 mm Pitch SlimStackâ„¢ 54363 Series Receptacle is a Dual Row, Surface Mount, Vertical Socket, with Solder Tab. When mated to the 55650 Series SlimStackâ„¢ Plugs, stock number 797-8916...
The 3M 6800 Series of polarized sockets feature a standard centerbump with straight solder tails. These sockets are available in various contact quantities and are designed to mate with low...
The 5846 series from AVX are a professional range of 0.4mm pitch Board to Board connectors. The 5846 series of connectors are covered with a plate and no contact is...
The BERGSTAK® Series from FCI offers versatile, high density parallel board to board connector system offering 12 PCB stack heights in nine sizes up to two hundred positions. Available in...
The Dubox Board to Board Low Profile SMT Vertical Receptacles have a pre-stressed dual beam design contact for low insertion force. The contact platings for these Dubox Board to Board...
The Dubox® connector families offer an extensive range of through-hole and surface-mount part options, including single or double-row in either straight or right angle orientation from 2 to 50 positions...
The Flexi-Mate family of the 3.00mm (.118 Inch) mated height connectors have a dual-contact terminal design for secure electrical contact with a pitch of 3.7 mm (0.146 in.). Space-saving positive...
The Harting Mini Coax backpane connectors are a multi line RF connector for blind mating of board to board or board to cable applications. The Mini Coax connector is mainly...
The JST LEB Connector 4.0 mm pitch Board to Board or Wire to Board System is low profile with a PCB height of only 2.7 mm suitable for LED lighting.
The MicroSpeed connector features a special shielding design with an optimized grid design for excellent RF characteristics and economical PCB footprint MicroSpeed SMT plug connector for fast data transfer. Data...
The SEARAY board-to-board connector is designed for computer, networking, telecom, storage and general market applications with high pin-count devices or memory modules that are mounted on mezzanine or module PC...
The TE Conectivity Z-PACK HS3 board to board backplane connector system has been designed for high speed serial data transfer. The controlled impedance microstrip path incorporated into the design of...
The TE Connectivity Universal Power Module hardware is designed for compatibility with the Z-PACK 2mm HM and Z-PACK HS3, Z-PACK HM-Zd and Z-PACK TinMan connectors. The Universal Power Module is...
These FCI Bergstk® high density 0.8mm pitch SMT connectors provide space saving in board to board stacking applications. Blade-on-beam contacts allow ‘peeling’ and prevent ‘stubbing’ Number of Contacts = 100...
These FCI Bergstk® high density 0.8mm pitch SMT connectors provide space saving in board to board stacking applications. Blade-on-beam contacts allow ‘peeling’ and prevent ‘stubbing’ Number of Contacts = 120...
These FCI Bergstk® high density 0.8mm pitch SMT connectors provide space saving in board to board stacking applications. Blade-on-beam contacts allow ‘peeling’ and prevent ‘stubbing’ Number of Contacts = 40...
These FCI Bergstk® high density 0.8mm pitch SMT connectors provide space saving in board to board stacking applications. Blade-on-beam contacts allow ‘peeling’ and prevent ‘stubbing’ Number of Contacts = 60...
These FCI Bergstk® high density 0.8mm pitch SMT connectors provide space saving in board to board stacking applications. Blade-on-beam contacts allow ‘peeling’ and prevent ‘stubbing’ Number of Contacts = 80...
These FCI MINITEK127 Receptacles are of Through Hole design. The Contacts of these MINITEK127 Receptacles accept 0.4 mm square x 3 mm long pins. The MINITEK127 Receptacle contact area has...
These Molex 52901 Series SlimStack Board to Board Receptacles will have a stack height of 12 mm when mated with a 55091 Series Plug, see stock number 670-0813 typical. Number...
These Swiss Preci-dip IC Pin Connectors are Low Profile solder tail Through Hole or SMD PCB headers. The Low Profile Through Hole headers have a Tail length of 2.9 mm...
These Swiss Preci-dip solder tail through hole Socket Connectors are for mating pin diameters of 0.47 mm. Sockets have Tin plated Brass sleeves with Flash Gold plated Beryllium Copper (4...
This range of KK 254, 4455 Series, PC Board Connectors are Right Angle PCB Sockets. Part numbers 38-00-13xx are fitted with Phosphor Bronze Cats Ear Terminals and are Tin plated.
This range of L-Tek DIL 180° PC tail Headers are part of the Datamate Series from Harwin. M80-850xx42 have Gold plated Clips and Tin plated Shells. M80-850xx45 have Gold plated...
This range of L-Tek DIL 180° SMT Headers are part of the Datamate Series from Harwin. M80-681xx42 have Gold plated Clips and Tin plated Shells. M80-681xx45 have Gold plated Clips...
This range of Mini-Latch Housings are used to hold individual Mini-PV Contacts purchased separately, see stock number 771-0127 typical. The Mini-Latch Housings have a pitch and row to row spacing...
This range of SlimStackâ„¢ Stacking 53885 Series Plugs and 54102 Series Receptacles are Dual Row, SMT, Vertical Board-to-Board connectors. When mated these SlimStackâ„¢ 53885 Series Plugs and 54102 Series Receptacles...
Ultra miniature board to board connectors with some of the smallest overall dimensions in the industry, designed to accommodate the continual down-sizing of mobile devices for ultra narrow board to...

Next >>