HARWIN Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
Product Name | Notes |
---|---|
1mm pitch Board-to-Board Connectors New 1.00mm pitch interconnects from Harwin save space on PCB Designed for applications using auto assembly machines Harwin is extending its portfolio of 1.00mm pitch interconnects. | |
3-Row High Reliability Connectors – Datamate M83 series High Reliability Datamate almost doubles available contacts Increased contact count with low insertion force contacts. Harwin offers a low insertion force version... | |
Archer 1.27mm (0.05″) Pitch connectors Half-pitch Connectors stocked in depth. The Archer range from Harwin is a series of 1.27mm (0.05”) pitch connectors, offering single and double row options at... | |
Datamate 101Lok – faster strain relief Harwin cuts secure connector assembly time with ‘quarter-turn’ Datamate 101Lok connector series. Harwin presents Datamate 101Lok, a fast-mate version of its secure, 2mm pitch,... | |
Datamate Plus – Certified Reliability Connector delivers certified reliability for military, aerospace and medical applications. Datamate Plus range designed for safety-critical applications. Harwin’s 2mm pitch Datamate Plus series is designed... | |
Gecko – 1.25mm High Rel Connectors Harwin’s Gecko (G125 series) connectors provide a low profile, dual row cable-to-board and board-to-board interconnect solution, ideally suited for stacking and cable mating in... | |
Gecko Horizontal – High Reliability 1.25mm pitch Harwin’s Gecko range offers new horizontal male connectors, to add to the existing range of vertical & crimp male connectors and vertical & | |
PC/104 and PC/104 Plus Connectors Harwin's PC/104 and PC/104 Plus Connectors suit Embedded PC Applications. Available in Standard & Press-Fit configurations. Harwin supply a 2.54mm pitch PC/104 compatible range of... | |
2.00mm (0.079”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 100 contacts available. Rated up to 2A, 250V... | |
2.54mm (0.1”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 80 contacts available. Rated up to 3A, 250V... | |
Board to Board Connectors Industry-standard connector solutions for board-to-board application requirements. Up to a maximum of 100 contacts available. Rated up to 3A per contact. Variable board spacing options, with... | |
Fine Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. 0.5mm, 0.8mm, 1.00mm and 1.25mm pitch connectors. Up to a maximum of 100 contacts available. Surface Mount, Through... |