Florite International, Inc. Datasheets for Laboratory Controllers
Laboratory controllers are designed specifically to monitor and/or control variables involved in laboratory or scientific experimentation, testing, or sample preparation. They are often used to control temperature, but may also control other variables.
Laboratory Controllers: Learn more
Product Name | Notes |
---|---|
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy... | |
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005%... | |
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any... |