The WT200 Automatic bench wire twister can twist two or more wires up to 20 feet in length. This durable twister is made for high production to achieve a repeatable number of twists per inch on a bundle of wire up to the equivalent of two 16awg insulated wires. The WT200 has a reversible motor which enables it to twist or untwist in either direction with a variable speed control that can be adjusted to perform from 0 to 26 turns per second. The WT200 is supplied with three sizes (1/8“, 3/16”, 1/4”) of wire entry guides and flexible tubes for wire clamping. The tubing ensures that no metal contacts either stripped conductors or insulation, thereby reducing marking or deformation.
Eraser Company, Inc. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | AR0200 |
Product Name | WT200 Wire Twister |
2.00mm Pitch High-Reliability Connector - Datamate Tooling