Daburn Electronics & Cable Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
Product Name | Notes |
---|---|
Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical... | |
INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50... | |
INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load:... | |
Designed specifically for medical safety, our 10 watt single and dual output DC-DC converter for medical applications is compliant with all ES60601-1, EN60601-1 and IEC60601-1 standards. This model features a... | |
Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging... | |
Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced... | |
Our 3 watt 2:1 wide input TWA3/MHIA DC-DC converter features a clearance and creepage distance of 8 mm/2 MOPP, a built-in EMI class A filter and a miniature DIP package. | |
Our 3 watt single and dual output DC-DC converter can be used in a variety of medical applications. This design features 2 MOPP isolation, 5000 VAC input/output and a 2µA... | |
Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also... | |
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78"... | |
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” | |
Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety... | |
SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference,... | |
The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400... | |
With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00"... | |
With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL,... | |
With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C,... |