Comco USA CNC Bender KB-5 Series

Suppliers

Company
Product
Description
Supplier Links
CNC Bender - KB-5 Series - Comco USA
Madison, TN, USA
CNC Bender
KB-5 Series
CNC Bender KB-5 Series
High Production Rate 3/8′ CNC Copper Tube and Pipe Bender! Designed for high volume production of HVAC connector tubes and other applications, the KB-5 is the ultimate CNC copper tube bender when productivity is critical to your bottom line! The hopper-style autoloader and unload device provides the KB-5 small diameter copper tube bender unrivaled production rates with minimal operator attention. Durability is what sets Comco CNC tube benders apart from the competition. Part change-over time for the KB-5 is minimal and even faster when equipped with our Windows based controller and it’s virtually unlimited in program storage capability. You can be certain your KB-5 copper tube bender will still be producing long after the competitive machines are dead or off to be rebuilt. Features: Windows Controller for Ultimate Flexibility and Ease of Operation Major Axes are All-Electric Servo Driven Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection Smallest Machine Footprint for Machine in its Capacity Saving your Production Space A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation Sliding Pressure Die Assembly for Bend Consistency

High Production Rate 3/8″ CNC Copper Tube and Pipe Bender!

Designed for high volume production of HVAC connector tubes and other applications, the KB-5 is the ultimate CNC copper tube bender when productivity is critical to your bottom line! The hopper-style autoloader and unload device provides the KB-5 small diameter copper tube bender unrivaled production rates with minimal operator attention.

Durability is what sets Comco CNC tube benders apart from the competition. Part change-over time for the KB-5 is minimal and even faster when equipped with our Windows based controller and it’s virtually unlimited in program storage capability. You can be certain your KB-5 copper tube bender will still be producing long after the competitive machines are dead or off to be rebuilt.

Features:

  • Windows Controller for Ultimate Flexibility and Ease of Operation
  • Major Axes are All-Electric Servo Driven
  • Maximize Part Clearances with Bend Head Design and Drop-Away Clamp System
  • Safety Mat and Bend Arm Safety Plate for Maximum Operator Protection
  • Smallest Machine Footprint for Machine in its Capacity Saving your Production Space
  • A NEMA-Style Lockable Filtered Enclosure is Standard on All Models, Providing Maximum Protection of the Electronics
  • Precision Bearing Components and Rigid Machine Construction Provides the Fastest and Most Accurate Machine in its Class
  • Ball-Screw Feed Drive for Fast, Clean and Silent Machine Operation
  • Sliding Pressure Die Assembly for Bend Consistency

Technical Specifications

  Comco USA
Product Category Tube and Pipe Bending Machines
Product Number KB-5 Series
Product Name CNC Bender
Unlock Full Specs
to access all available technical data

Similar Products

 - 4934418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.7874 to 9.84 inch (20 to 250 mm)
View Details
Mandrel Bending Machine - DB 2090 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 56207 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Hand Held Tube Benders - TB120 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details