#234650 Weight 2 lbs.
1” x 10’ Ratchet Tie Down
w/ Vinyl Coated “S” Hooks
& Rubber Ratchet Handle
Break/Strength 1,500 lbs
Murphy Industrial Products Inc. | |
---|---|
Product Category | Tie Down Straps |
Product Number | 1x10RTDVCSHRH |
Product Name | 1” x 10’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks & Rubber Ratchet Handle |
Length | 120 inch (3048 mm) |