Qioptiq Datasheets for Multi-axis Positioning Systems

Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.


Multi-axis Positioning Systems: Learn more

Product Name Notes
The 3-Axis Positioner I3000 is easy to operate, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 -...
The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 -...
The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 -...
The TB positioner series features compact construction and high load capacity. The ball bearing guides are bedded directly in the stainless steel base structure for exceptional guiding accuracy. Compression springs...
The XY-adjustment is available in two versions, with micrometer screw or with fine adjustment screw. The adjustment is equipped with two screws with 0.25 mm pitch. The spindle has a...
5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero point definition Absolute or incremental display Storage of last value Keeps preset values and display Display switched off...
60 mm central hole Preloaded ball bearing guides Long life Micrometer resolution 10 µm Micrometer sensitivity 1 µm Side drives (-S) Locking device to secure position See section Mounting Components...
CNC-machined aluminium body No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds position without...
Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN...
Micrometer resolution 10 µm Micrometer sensitivity 1 µm Preloaded ball bearing guides Long life
Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low...
Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low...
Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable...
Preloaded ball bearing guides Long life 10 µm scale reading 1 µm sensitivity See section Mounting Components regarding Mounting brackets Z 45 / Z 65.
Small overall dimensions due to sidewise mounted drives (version -S) 60 mm central hole Preloaded ball bearing guides 5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero...
XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven...