The SNAP-PAC-RCK4 mounts one SNAP PAC brain or on-the-rack controller and up to 4 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK4 can be DIN-rail or panel mounted. This rack works with all SNAP I/O modules on the Opto 22 website. Analog, digital, and serial modules can be mixed on the rack and placed in any position. (Some serial modules are limited to a maximum of eight on one rack. See module data sheets for limitations and power requirements.)
Together with I/O modules and a brain or rack-mounted controller, this rack forms an I/O unit that provides distributed control in a SNAP PAC System. The I/O unit can also be used for PC-based control or as intelligent remote I/O for an Allen-Bradley MicroLogix PLC or other RSLogix-based system, such as ControlLogix or CompactLogix.
Features
Compatible with all SNAP PAC brains and R-series controllers, including Wired+Wireless™ models
Secure mounting for SNAP I/O modules plus a SNAP
brain or on-the-rack SNAP PAC controller
Analog, digital, and serial modules on the same rack
Panel or DIN-rail mounting
Modules snap into place
Factory Mutual-approved versions available
The SNAP-PAC-RCK4 mounts one SNAP PAC brain or on-the-rack controller and up to 4 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK4 can be DIN-rail or panel mounted.
This rack works with all SNAP I/O modules on the Opto 22 website. Analog, digital, and serial modules can be mixed on the rack and placed in any position. (Some serial modules are limited to a maximum of eight on one rack. See module data sheets for limitations and power requirements.)
Together with I/O modules and a brain or rack-mounted controller, this rack forms an I/O unit that provides distributed control in a SNAP PAC System. The I/O unit can also be used for PC-based control or as intelligent remote I/O for an Allen-Bradley MicroLogix PLC or other RSLogix-based system, such as ControlLogix or CompactLogix.
Features
- Compatible with all SNAP PAC brains and R-series controllers, including Wired+Wireless™ models
- Secure mounting for SNAP I/O modules plus a SNAP
- brain or on-the-rack SNAP PAC controller
- Analog, digital, and serial modules on the same rack
- Panel or DIN-rail mounting
- Modules snap into place
- Factory Mutual-approved versions available