Universal Forest Products Datasheets for Lumber and Engineered Wood
Lumber and engineered wood are materials derived from trees and include timber, lumber, veneer, wood pulp, wood flour, pellets and chips.
Lumber and Engineered Wood: Learn more
Product Name | Notes |
---|---|
Accoya is the world's leading high technology wood. Beginning as sustainably sourced, fast growing, soft wood, Accoya wood undergoes a modification process from the surface to the core and has... | |
Accoya's ability to withstand a wide range of weather conditions make it perfect for use as siding, doors, window frames and several other applications. Tests above ground, below ground and... | |
At Universal, we use a pallet design system to engineer load-reliable, cost-efficient pallets and skids. We design our pallets and skids to meet your exact loading requirements while eliminating any... | |
DeckoRail® deck accessories add style and distinction to your wood or composite deck. DeckoRail metal balusters lend the old-world charm of wrought iron to your deck at a fraction of... | |
Deckorators® railing accessories make it easy to create an outdoor oasis brimming with unique style and taste. Choose from an array of beautiful balusters, post caps, Postcovers and accessories that... | |
From LVL and siding to I-joists and sheathing, Universal's nationwide manufacturing and distribution network can meet the manufactured housing industry's every product need. | |
From radius frame stock to preassembled components to complete foundation and flat frame units, Universal can provide you with all of your wood frame needs. Whether you need a customized... | |
From small boxes to 100-foot-long containers, for one-time use or ongoing re-use, Universal custom-designs wooden crates and boxes to satisfy your unique shipping needs. We work with manufacturers to eliminate... | |
Furring strips are non-structural strips of wood attached to walls or ceilings as a base for paneling, tiles, drywall, or similar materials. Universal offers 8-foot furring strips in 1x2, 1x3,... | |
Like our other engineered wood products, our wall panels save you time, money, and guesswork. All of our wall panels are developed by skilled technicians using sophisticated computer modeling software. | |
Made from 100% recycled wood fiber, firelogs from Uncle Ethan's are bound by naturally occurring lignin rather than chemicals ensuring that our logs burn cleaner and hotter making them a... | |
Maine Ornamental® is the leading manufacturer of beautifully designed and constructed outdoor accessories. From lighting to post caps to railings, Maine Ornamental products come in an array of eye-catching materials... | |
Natural wood siding and flooring add beauty and warmth to any home. Universal's Arizona Pine products are perfect for a variety of interior and exterior applications. They're milled according to... | |
Our Animal Bedding pellets are made from 100% single-species pure pine. The whole log is used specifically for making pellets. Other pellets are often made using downfall or waste from... | |
Our picnic-table kits are available in pressure-treated wood, untreated wood, and cedar. Using standard tools, you can build a sturdy, weather-resistant, six-foot table with our pressure-treated kits, or build a... | |
Pinelli Interior Mouldings add beauty and value to any room by transforming an ordinary room into a signature statement. These paint-and-stain-grad e pine mouldings are available in standard book patterns... | |
ProWood Borate treated lumber protects against termites, carpenter ants, and fungal decay, including dry rot. It can even resist the formidable Formosan termite, which costs U.S. homeowners more than $1... | |
Relax and enjoy with the Keystone 6' Picnic Table Kit. The Keystone Picnic Table comes with pre-assembled table legs, seats and tabletop. The table's heavy-duty Keystone connectors let you assemble... | |
Revolutionary ProWood Micro CA is the next generation of pressure-treated wood. The preservative used to treat ProWood Micro CA contains copper that has been micronized to lessen corrosion-so, expensive fasteners... | |
Since 1955, Universal has been supplying high-quality, competitively priced lumber-treated and untreated-in a variety of domestic and imported species. For residential, industrial, and manufactured-home applications, Universal can supply the right... | |
SmartSide engineered wood products are some of the most technologically advanced on the market. SmartSide siding, panel, and trim are treated with borate-based SmartGuard, which guards against termites and decay. | |
TechTrim is a unique cellular, polymer trim board designed for exterior applications. It is now available in 31 exclusive, pre-painted, designer "techtricolors" with a Diamond Kote factory finish that is... | |
The Easy Riser Stair Stringer System is an engineered stair-building solution that attaches to a standard 2' x 6' stringer. There's no notching, and no waste. Engineered for extra strength,... | |
To make the most of every piece of wood, Universal offers finger-jointed studs, which are made by bonding shorter sections of lumber into longer lumber using structural, water-resistant adhesives. The... | |
Tried and true ProWood CCA is our oldest pressure-treated lumber product. For 70 years, it's been used to protect against decay, rot, and insects. It's currently approved in the U.S. | |
UFP custom-cuts and grooves lumber for all of your packaging needs. If you like to build your own packaging, we can help you save time and money by cutting and... | |
UFP has been providing framing design, components and labor for a remarkable range of projects for over 20 years. From single/multi-family homes and custom residences to sprawling commercial complexes, our... | |
UFP is the world's largest producer of pressure-treated lumber. For outdoor building, no other wood is more durable, a better value, and easier to work with than ProWood ACQ pressure-treated... | |
Universal Forest Products supplies pressure-treated, untreated (brite) and cedar fencing throughout the U.S. Our pickets and panels are available in an array of styles, including dog-ear, shadowbox, stockade, spaced picket,... | |
Universal is the one and only resource you need for heat-treated lumber, pallets, and the many other types of wood packaging materials used in international shipping. No matter where your... | |
Universal manufactures the most resourceful agricultural packaging product known to growers. From wood shipping to store displays - Pack'nRack accomplishes many feats. It carries, supports, and displays an array of... | |
Universal manufactures wood lattice in several sizes, styles, and grades-including garden, privacy, and heavy-duty lattice. Our lattice products feature galvanized clinch staples, which are known for their holding power and... | |
Universal offers all types and species of domestic and imported plywood and oriented strand board (OSB), including kiln-dried and pressure-treated varieties. For your unique packaging needs, we can cut these... | |
Universal offers an extensive variety of treated lumber, such as ProWood® Micro and ProWood Micro CA , Universal's next generation of pressure-treated lumber, ProWood® ACQ, ProWood® Borate and ProWood® CCA. | |
Universal offers grade stakes, survey stakes, and tomato stakes in heights ranging from 12 inches to 6 feet. Our grade stakes are available in all of the standard sizes, and... | |
Universal offers solid-sawn wood in a variety of patterns and designs for paneling, siding, flooring, decking, ceilings, and partitions. Using modern cutting technology, we make our pattern-stock products from SPF,... | |
Universal's laminated-veneer lumber (LVL) is the builder's preferred choice for headers, beams, rimboard, and edge-forming material. Layers of lumber are laminated together to create a stronger, straighter, and more uniform... | |
Universal's mailbox posts are pre-assembled for easy set-up. Made from either pressure-treated wood or naturally resistant cedar, these posts lend a distinctive look to your mailbox. Their 4x4 wood construction... | |
Universal's railroad ties lend a rustic, natural look to a yard or garden. We offer them in several grades, and our strict grading guidelines ensure that their quality and consistency... | |
Universal's wood landscape ties and timbers add a natural yet practical accent to any yard or garden. Made of new wood, they make excellent and safe stair steps, retainer walls,... | |
We import wood species from all over the globe to offer the best hardwoods in the widest variety to our customers. Our extensive product selection includes both imported and domestic... | |
We produce and distribute wood decking components from coast to coast. Our diverse line of components can be mixed and matched according to each homeowner's personal taste and style. Universal's... | |
Wood pellets are an excellent alternative fuel source for heating residential and commercial facilities. Our pellets produce low ash and are classified as super-premium pellets. When you heat with our... |