Span Tech LLC Datasheets for Conveyor Chain

Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more

Product Name Notes
MicroSpan is a new concept in plastic chains, developed for SpanTech’s Powered Transfer program. Powered Transfers are devices that fill the space between the end of one conveyor and the...
MSG chain: The WhisperTrax CA-MSG curving, straight section conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during...
MSG chain: The WhisperTrax CU-MSG double curving conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation.
MSG chain: The WhisperTrax CV-MSG curving conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation through...
MSG chain: The WhisperTrax HO-MSG horizontal offset conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation.
MSG chain: The WhisperTrax ID-MSG incline/decline conveyor features 75mm left and right guides molded into the side links of the chain. These “Moving Side Guides” provide positive retention of products...
MSG chain: The WhisperTrax ST-MSG straight conveyor features 50mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation, and...
MSG chain: The WhisperTrax VO-MSG vertical offset conveyor features 75mm left and right guides molded into the side links of the chain. These “Moving Side Guides” provide positive retention of...
PHF chain: The WhisperTrax ID-PHF incline/decline conveyor with plain high friction Santoprene chain is ideal for transporting flexible packaged items. The tight knit and non-skid surface of the chain lattice...
PHF chain: The WhisperTrax VO-PHF vertical offset conveyor with plain high friction Santoprene chain is ideal for transporting flexible packaged items, or for applications where belt conveyors have traditionally been...
PLN chain: The WhisperTrax CA-PLN curving, straight section conveyor with plain chain is ideal for transporting items around curves. The tight knit of the chain lattice provides a smooth base...
PLN chain: The WhisperTrax CU-PLN double curving conveyor with plain chain is ideal for transporting packaged items through a double turn. The tight knit of the chain lattice provides a...
PLN chain: The WhisperTrax CV-PLN curving conveyor with plain chain is ideal for transporting items around curves. The chain can support objects down to 1 inch (25.4mm) in diameter if...
PLN chain: The WhisperTrax HO-PLN horizontal offset conveyor with plain chain is ideal for transporting packaged items around a curving layout. The tight knit of the chain lattice provides a...
PLN chain: The WhisperTrax ST-PLN straight conveyor with plain smooth top chain is ideal for transporting packaged items, assembly work, or applications where belt conveyors have been traditionally used. The...
PMS chain: The WhisperTrax ID-PMS incline/decline conveyor utilizes chain with 50mm pusher cleats and moving side guides to form a pocket within the chain bed. This model is effective in...
PMS chain: The WhisperTrax VO-PMS vertical offset conveyor utilizes chain with 50mm pusher cleats and moving side guides to form a pocket within the chain bed. This model is effective...
PSC chain: The WhisperTrax ID-PSC incline/decline conveyor with 50mm pusher cleat chain features a series of vertical cleats arranged in rows across the width of the chain. Pusher Cleats can...
PSC chain: The WhisperTrax VO-PSC vertical offset conveyor with 50mm pusher cleat chain features a series of vertical cleats arranged in rows across the width of the chain. Pusher cleats...
RAS chain: The WhisperTrax CA-RAS curving, straight section conveyor with raised chain is typically used with finger transfers when consecutive conveyors are arranged end to end. Raised chain with a...
RAS chain: The WhisperTrax CU-RAS double curving conveyor with raised chain can transfer products as small as 1.5 inches (38.1mm) in diameter, when used with a finger transfer. Raised top...
RAS chain: The WhisperTrax CV-RAS curving conveyor with raised chain is typically used with finger transfers when consecutive conveyors are arranged end to end. Raised chain with a Finger Transfer...
RAS chain: The WhisperTrax HO-RAS horizontal offset conveyor with raised chain can transfer products as small as 1.5 inches (38.1mm) in diameter, when used with a finger transfer. Raised top...
RAS chain: The WhisperTrax ST-RAS raised chain straight conveyor with a Finger Transfer can transfer products as small as 1.5 inches (38.1mm) in diameter. Raised top chain can also be...
RHF chain: The WhisperTrax ID-RHF incline/decline conveyor with raised high friction Santoprene chain is used for rigid objects. The conveyor can handle objects as small as 1.5 inches (38.1mm) in...
RHF chain: The WhisperTrax VO-RHF vertical offset conveyor with a raised high friction Santoprene chain is used for rigid products. The conveyor can handle objects as small as 1.5 inches...
ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely...
SMS chain: The WhisperTrax ID-SMS incline/decline conveyor utilizes chain with 50mm scoop cleats and moving side guides to form a pocket within the chain bed. This model is effective in...
SMS chain: The WhisperTrax VO-SMS vertical offset conveyor utilizes chain with 50mm scoop cleats and moving side guides to form a pocket within the chain bed. This model is effective...
SpanTech’s variety of innovative product handling solutions includes our versatile MiniLink® product line, which uses a single plastic chain link. The link, which is 30mm or 60mm wide, runs on...