Staubli Corporation Datasheets for Mold and Die Change Equipment
Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold.
Mold and Die Change Equipment: Learn more
Product Name | Notes |
---|---|
Compact and robust: Stäubli hydraulic clamping systems are designed for a wide range of injection molding machines and presses. Even under harsh operating conditions, they meet all the requirements for... | |
Efficient and tailor-made: Achieve further SMED setup time optimization with tool changing trolleys and tool changing tables. Whether mobile/stationary or manual/automatic tool feed: Staubli products are customized and precisely matched... | |
Honeycombs type construction provides key benefits over conventional manufacturing such as high stiffness, flexural strength, and durability. Resin-free magnetic module provides excellent resistance. | |
Simple and safe: The mechanical quick-release systems meet the highest demands for set-up time optimizations while at the same time offering the greatest possible versatility. Whether horizontal or vertical machine,... |