The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators.
HVR Advanced Power Components, Inc. | |
---|---|
Product Category | Resistors |
Product Number | C1107A |
Product Name | C Series |
Configuration | Single Resistor |
Category / Application | General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor |
Technology / Construction | Ceramic Composition |
Mounting / Packaging | ThroughHole; Radial Leads |