Available as push-button, illuminated push-button or touch activated.
Two wire connection - no neutral required. Surface of flush mountable on any standard. British back box greater than 25mm deep. Adjustable time period from 20 seconds to 20 minutes selected via integral dial. Tamperproof - in the event of button being wedged the lights will switch off after delay period. Supply voltage 220-240Vac. Suitable for switching up to 10A of incandescent lamps or 6A of fluorescent lighting
Switch Type = Push Button
Maximum Time Cycle = 10 s - 20 min
Mount Type = Surface
Number of Ways = 2
Number of Gangs = 1
Voltage Rating = 240 V ac
Current Rating = 10 A
Length = 86 mm
Width = 86 mm
Depth = 10 mm
RS Components, Ltd. | |
---|---|
Product Category | Mechanical Timers |
Product Number | 490194 |