Coto Technology Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay... | |
| The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and... | |
| The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose... | |
| The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for... |
| << Prev | Next >> |