LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow.
Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life.
These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements.
Features/Advantages:
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters.
Food, Beverage & Drinking Water Grades
The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria.
Binder Free Grades
Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters.
Food, Beverage & Drinking Water Grades
The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria.
Binder Free Grades
Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.
Lydall Filtration/Separation, Inc. | Lydall Performance Materials - Life Sciences | Lydall Performance Materials - Life Sciences | |
---|---|---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles | Specialty Fibers, Fabrics, and Textiles | Specialty Fibers, Fabrics, and Textiles |
Product Number | 9020 | 9020 | 9020 |
Product Name | Microglass Filtration Media - LyPore® Defender | Microglass Filtration Media - LyPore® | Microglass Filtration Media - LyPore® |
Type | Industrial Fabric (optional feature); Nonwoven (optional feature); Wet-laid or Air-laid; Filtration | Nonwoven; Filtration | Nonwoven; Filtration |
Material | Fiberglass | Fiberglass | Fiberglass |
Applications | Filtration | Filtration | Filtration |