Flame Retardant Synthetic Fibers and Fabrics
from New Pig Corporation
Heavyweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads. Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean. Heavyweight construction is highly durable and absorbent to handle pump drips and dispensing spills. Soaks up pump drips from barrel tops without... [See More]
- Features: Flame or Fire Retardant
- Width / OD: 22.00
- Material: Polypropylene
- Length: 0.6
from New Pig Corporation
Lightweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads. Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean. Lightweight construction is economical for less frequently used drum pumps. Soaks up pump drips from barrel tops without cluttering up your work... [See More]
- Features: Flame or Fire Retardant
- Width / OD: 22.00
- Material: Polypropylene
- Length: 0.6
from New Pig Corporation
Heavyweight 15" x 20" 100 pads per bag. Lasts 2X longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids. Multiple layers of 100% polypropylene are thermally... [See More]
- Features: Flame or Fire Retardant
- Width / OD: 15.00
- Material: Polypropylene
- Length: 0.4
from New Pig Corporation
Heavyweight 15" x 20" 100 pads per box. Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids. Multiple layers of 100% polypropylene are thermally... [See More]
- Features: Flame or Fire Retardant
- Width / OD: 15.00
- Material: Polypropylene
- Length: 0.4
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Features: Flame or Fire Retardant; Weather Resistant
- Thickness: 0.0230
- Material: Polyethylene; Coated / Sized
- Applications: OEM
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Features: Flame or Fire Retardant; Weather Resistant
- Thickness: 0.0230
- Material: Polyethylene; Coated / Sized
- Applications: OEM