4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures.
tesa tape, inc. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 4900 |
Product Name | Acrylic Transfer Tape |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Transfer Tape |
Color | Clear |
Backing | Plastic / Polymer |
Adhesive | Double- Sided; Transfer; Acrylic |