BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 2 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Brady Corporation | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Label Materials | Label Materials |
Product Number | PTL-2-423 | 662820-18306 |
Product Name | TLS 2200/TLS PC Link™ Thermal Transfer Portable Printer Labels | Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 0.25 in Height - PTL-2-423 |
Materials of Construction | Plastic / Film | Plastic / Film |