Medium tensile, fiberglass reinforced tape with an aggressive high tack synthetic rubber resin adhesive. This product has high tear resistance and low elongation. Available Colors: Transparent
tesa tape, inc. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 53319 |
Product Name | Moderate Tensile Filament Reinforced Tape |
Type | Packaging Tape; Strapping and Filament Tape; Adhesive Tape; Industrial Tape; Filament |
Features | Transparent |
Color | Transparent |
Backing | Filament; Plastic / Polymer; Rubber |