64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur
tesa tape, inc. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 64958 |
Product Name | Double-sided PE Foam Tape |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Foam |
Color | White |
Backing | Foam; Plastic / Polymer; Rubber |
Adhesive | Double- Sided; Rubber |