Tube Fabrication Services
Service Detail from Full Vision, Inc.
Equipment designers are increasingly attracted to the strength and utility of using formed tubing as part of (or to replace) traditional cut/weld designs. Our CNC benders can handle 1” up to 8”, mandrel or controlled deformation, in a variety of shapes. Coupled with our new tubing lasers which can weld bevel, we can offer real solutions when it comes to maximizing your design envelope and hitting your cost reduction targets.
Our certified robotic and manual welders are supported by our in-house weld tooling shop, resulting in precise fit when tubular structures are assembled into welded assemblies. From large, bent motor frames in motor homes to small, bent grab handles on tractors, Full Vision can handle any requirement which you might have.