Texas Instruments Datasheets for WiFi and WiMAX Wireless Chips
WiFi wireless chips and WiMAX wireless chips are used in fixed broadband wireless access networks that use point-to-multipoint architecture.
WiFi and WiMAX Wireless Chips: Learn more
Product Name | Notes |
---|---|
13.56-MHz Overmolded Transponder Based on Tag-it HF-I Plus Die 0-RFIDP -25 to 90 | |
13.56-MHz Overmolded Transponder based on Tag-it HF-I Standard die 0-RFIDP | |
2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface 36-VQFN | |
2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85 | |
2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN | |
2.4GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART 48-VQFN -40 to 85 | |
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN | |
23-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT | |
23-mm Low-Frequency Glass-Encapsulated Transponder R/O 0-RFIDT -25 to 70 | |
32-mm LF Glass Encapsulated Transponder, RO 0-RFIDT -25 to 70 | |
32-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT -25 to 70 | |
32mm Glass Transponder Multipage 0-RFIDT -25 to 85 | |
32mm Glass Transponder Multipage 0-RFIDT | |
Automotive qualified SimpleLink Bluetooth smart wireless MCU 40-VQFN -40 to 105 | |
CC3000 CC3000 | |
CC3100 SimpleLink? Wi-Fi and Internet-of-Things solution for MCU Applications 64-VQFN -40 to 85 | |
CC3100MOD SimpleLink Wi-Fi CC3100 Internet-on-a-chip Wireless Network Processor module | |
CC3200 SimpleLink? Wi-Fi? and Internet-of-Things solution, a Single-Chip Wireless MCU 64-VQFN -40 to 85 | |
CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module | |
Digital Signal Transponder With DST80 Authentication, EEPROM, and LF Immobilizer 0-RFIDP | |
Dynamic NFC Interface Transponder 14-TSSOP -40 to 85 | |
Dynamic NFC Interface Transponder 16-QFN -40 to 85 | |
Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface 16-QFN -40 to 85 | |
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) | |
RF-HDT-AJLS Tag-it(TM) HF-I Pro Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) | |
RF430FRL15xH NFC ISO15693 Sensor Transponder 24-VQFN 0 to 70 | |
RI-TRP-R9QL 30 mm Disk Transponder R/O | |
SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85 | |
SimpleLink Bluetooth Smart Wireless MCU with USB 40-VQFN -40 to 85 | |
SimpleLink High Temperature Bluetooth Smart Wireless MCU 40-VQFN -40 to 125 | |
TRPGR30ATGC 12-mm Low-Frequency Glass-Encapsulated Transponder, Read Only 0-RFIDT | |
WL1805MOD WiLink 8 Single Band, 2x2 MIMO Wi-Fi Module | |
WL1807MOD WiLink? 8 Industrial Dual Band Combo, 2x2 MIMO Wi-Fi module | |
WL1831MOD WiLink 8 Single Band Combo Wi-Fi, BT & BLE Module | |
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module | |
WL1837MOD WiLink? 8 Industrial Dual Band, 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module |