Stock Drive Products & Sterling Instrument - SDP/SI Commercial Helical Couplings (inch) S50HWM-225P2424

Description
Working Torque is Based on Non-Reversing Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Helical Couplings (inch) - S50HWM-225P2424 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
Commercial Helical Couplings (inch)
S50HWM-225P2424
Commercial Helical Couplings (inch) S50HWM-225P2424
Working Torque is Based on Non-Reversing Applications

Working Torque is Based on Non-Reversing Applications

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50HWM-225P2424
Product Name Commercial Helical Couplings (inch)
Coupling Type Helical / Slit
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Lattice Couplings (inch) - S50CLP-150X06X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 600 In-lbs (692 kg-cm)
Coupling Length 2.2 inch (55.88 mm)
Angular 7 degrees
View Details
Uniflex Flexible Couplings (inch) - A 5C 5-1804 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Flexible Link
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
View Details
Long And Short Series Bellows Couplings (metric) - S50BP9MP03P0432 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Spider Type Coupling Hubs (metric) - A 5A27M3008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Spider
Bore Diameter 0.3150 inch (8 mm)
View Details