Duratherm Extended Life Fluids Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
Dura-Blower Lube is designed specifically for the gears and bearings in rotary lobe blowers, it exhibits outstanding resistance to oxidation, shear, and thermal degradation.This lubricant has excellent lubricity and anti-wear...
Duratherm Diester Compressor fluids are premium, 100% synthetic diester based with an advanced additive technology system blended from the finest materials available. Proven in countless millions of horsepower hours of...
Duratherm Glycol Compressor Fluids (PAG) are 100% synthetic replacement fluids for OEM polyglycols at a fraction of the cost. Polyglycols are supplied as OEM factory fill fluids in many compressors.
Duratherm SHC Compressor Fluids represent the finest synthetic compressor fluids. These are blended from several synthetic base stocks, have a new advanced technology additive system, and provide outstanding performance. Duratherm...