Traceable® Products Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
Ambient and probe temperatures Unit continuously and simultaneously displays ambient relative humidity and (ambient sensor and external probe) temperatures in °F or °C, with dual-recall memories. External thermometer probe is...
Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of...
Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations.
Digital Relative Humidity/Temperature Meter with Minimum/Maximum Memory Routine measurements, monitoring round-the-clock, quality-control needs, and critical experimental requirements are features of this humidity/temperature meter. Unique instrument shows the exact air conditions...
Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to...
Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays...
Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermomet er measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature...
Perfect quality-control unit displays accurate answers for every air measurement. Self-contained, the humidity and temperature sensors are built into the case. Features a separate data hold switch so that readings...
Printing Hygrometer/Thermomet er provides permanent hard-copy results Provides a permanent record by printing current humidity/temperature /time/date and maximum/minimum readings, plus the time/date they occurred. Triple display with 3/8-inch-high LCD digits...
Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit...
Traceable® Monitor shows current, minimum, and maximum displays and includes a settable high/low alarm for all four readings (dew-point, wet-bulb, humidity, temperature). Alarm may be set in 0.1 increments, it...