Sesotec GmbH Datasheets for Industrial Metal Detectors
Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Industrial Metal Detectors: Learn more
| Product Name | Notes |
|---|---|
| ■ Detects magnetic and non-magnetic metal contaminants, even if such contaminants are enclosed in the product, and reliably separates them from the material flow ■ Reduces costs caused by mould... | |
| ■ Highest metal detection performance with multi-simultaneous-f requency technology ■ User-friendly control unit INTUITY CONTROL for reliable, safe, and easy operation ■ Audit-safe – Complies with all the established rules... | |
| ■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic... | |
| ■ Short and flexible conveyor system ■ Robust, reliable and hygienic inline metal detection ■ Reliable metal detection for quality inspection in the food industry according to IFS and HACCP... | |
| In the production of plastics, compounds, composites, etc. the PROTECTOR-MF metal separator ensures product quality. PROTECTOR-MF metal separators increase machine availability and productivity providing a fast return on investment. | |
| Our RAYCON BULK series X-ray inspection systems are used to inspect bulk goods such as coffee, tea and spices, and detect both metallic and non-metallic contaminants. They represent the state... | |
| The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards... | |
| The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety... | |
| The LIQUISCAN VF+ pipe metal separator is designed for the inspection of sausage meat, processed cheese, gourmet salads, bread spreads, and similar pasty materials. When metal is detected, the filling... | |
| The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium,... | |
| The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless... | |
| The metal separator RAPID DUAL is used to inspect slowly moving bulk material such as foil flakes, wooden pellets, etc. as well as large streams in free-fall pipelines. It detects... | |
| The RAPID 4000-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed... | |
| The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...)... | |
| The RAPID 8000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes starting from a nominal width of 200 mm. It detects all magnetic and... | |
| The RAPID PRO-SENSE metal separator primarily is used for quality inspection (product purity) in the production and compounding of plastic granulate, where it typically is installed directly before the material... | |
| The RAPID VARIO-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed... | |
| The single-face metal detector ELCON is used to inspect small and bulk materials on conveyor belts or material chutes, preferably of low material height. It detects all magnetic and non-magnetic... | |
| The VARICON+ metal detection system detects all metal contaminants (steel, special steel, aluminium, ...) – also metal contaminants that are enclosed in the product. It is used for the inspection... | |
| Detects magnetic and non-magnetic metal contamination, even when enclosed in product Reduces expensive machinery failure and minimises production downtime Ensures product quality Prevents customer complaints Break even within a very... | |
| High Performance detection of magnetic and non-magnetic metal contaminants Standard HML multi-frequency Guaranteed product quality Protects against customer complaints Excellent Return on Investment potential C-SCAN GHF metal detectors are primarily... |