ASD150-R75B99-1/16 Cup Wheel
Norton Abrasives | |
---|---|
Product Category | Grinding Wheels |
Product Number | 69014191643 |
Product Name | ASD150-R75B99-1/16 Cup Wheel |
Type | Diamond |
Outer Diameter | 5 inch (127 mm) |
Thickness | 1.75 inch (44.45 mm) |
Bore / Shank | 1.25 inch (31.75 mm) |
Bond Type | Resin or Plastic |