Description: Four Pad Electric Powered Vacuum Lifter with Powered Tilt. Max Sheet Size:Lifting and Tilting Glass Panes 10 ft x 6 ft (3.1 m x 1.8 m) up to 1000 lbs (454 kg). Options Shown:PS-150 Parking Stands.
Electric Powered Vacuum Lifter and Tilter with Four Vacuum Pads | |
Application: | Lifting & Tilting Fiberglass Panels 8 ft x 6 ft (2.4 m x 1.8 m) weighing up to 1000 lb (450 kg) |
ANVER Corporation | ANVER Corporation | |
---|---|---|
Product Category | Lifting and Rigging Attachments | Lifting and Rigging Attachments |
Product Number | ET100M4-61-2/44 | ET100M4-61-2/44 |
Product Name | Four Pad Powered Tilt | Electric Powered Vacuum Lifter and Tilter with Four Vacuum Pads |
Product Type | Lifter; Vacuum Lifter | Lifter; Vacuum Lifter |