STEGO Datasheets for Explosion Proof Heaters

Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated.  This classification may also include housings, which can withstand sparking and flames.
Explosion Proof Heaters: Learn more

Product Name Notes
Compact convection heater of temperature class T3 (392 °F / 200 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against...
Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against...
Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against...