Faultless Caster Datasheets for Wheels

Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more

Product Name Notes
Applications: dollies, furniture, carts, and trucks, non-marking ride
Applications: dollies, furniture, carts, and trucks
Excellent mobility and extended life under extremely heavy loads
Excellent resiliency for ease of movement in manual or in tow applications
Full radius tread style, gray tread optional
Good choice for moving heavy loads in manufacturing and warehousing
High-load rating, high-impact resistance, good floor protection & mobility
Ideal for hand trucks or other equipment which requires a cushioned ride
Not affected by blood, brine, greases, oils, or most harsh chemicals
One of the strongest and most economical wheels in many caster applications
Patented interlocking tread offers superior adhesion, industrial app.
Providing uniform material thickness & maximum load bearing characteristics
Quiet movement, a cushioned ride, and maximum floor protection
Recommended for quiet movement with heavy loads
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Ribbed tread style, for delicate instruments and breakable items
Sawtooth tread style, for delicate instruments and breakable items
Suited for food processing, tool storage, sanitary maintenance
Temperature operating range is -40°F to +500°F
Used for caster, centered hubs, other wheels available
Used for hand trucks, centered hubs, other wheels available
Used for roofing cars, centered hubs, other wheels available
Used for wheel barrow, centered hubs, other wheels available
Will not dent, mar, fade, or stain, protects floors and resists chemicals