For medium-heavy duty industrial applications, & carts for commercial use
Faultless Caster | |
---|---|
Product Category | Casters |
Product Number | 1418-5x2 |
Product Name | Series 1400-3400 Caster |
Caster Type | Swivel Plate Caster |
Wheel Type | Rubber/Metal |
Features | Half Round Tread |
Maximum Load | 380 lbs (172 kg) |
Wheel Diameter | 5 inch (127 mm) |