ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
ELANTAS PDG, Inc. | |
---|---|
Product Category | Polymers and Plastic Resins |
Product Number | E 2154 Orange Resin / C 2154 Hardener |
Product Name | ELAN-Cast® |
Type | CastingResin; Thermally cured |
Form / Shape | Liquid |
Chemical System | Epoxy |
Filler | Mineral or Inorganic |
Industry | Electrical Power or High Voltage; OEM or Industrial |