Associated Pacific Machine Corp. Datasheets for Die Cutters and Die Cutting Machines
Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets.
Die Cutters and Die Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can... | |
| Designed specifically to cut and trim the two edges of a single or double sheet. It can also split a double sheet into two single sheets. If required, sheet flipping... | |
| Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. | |
| For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material... | |
| The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series... | |
| The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal Uses a hydraulic-down and hydraulic-up... | |
| These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple... | |
| A two axes servo-motor positioning system A cutting program that maximizes material yield, up to 20% or more savings in material costs 300 cutting programs are availible for a wide... | |
| Cutting force of 100 metric tons 250 mm stroke Inboard pinch roll and conveyor belt feed system Outboard pinch roll and conveyor belt feed system Motorized four post mechanical stops... | |
| Cutting force of 25 tons Head rotation Automated incremental feed slide table Pad shifter Cutpart collection box on head Photocell safety guard Suitable for soft and firm sheet material such... | |
| Cutting force of 30 metric tons In and out pinch roll Poly pad and pad shifter or cutting belt Suitable for sheet and roll stock Available with head rotation for... | |
| Cutting force of 30 tons Urethane or nylon cutting belt system Clamping beam feeding system Outboard conveyor with gravity roller Photocell safety guard Suitable for multiple material rolls | |
| Cutting force of 70 tons Head rotation Inboard pinch roll feeder Outboard pinch roll feeder Pad shifter Photocell safety guard Sensor to activate first cutting stroke Suitable for sheet material... | |
| Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm Working capacity of up to 400,000 blanks... | |
| Manual 4 post mechanical stops Pneumatic die rails under the head Polypropylene cutting pad with oscillating pad shifter Inboard and outboard pneumatic pinch rolls 1 HP servo motor positioning system... | |
| Motorized 4 post mechanical stops with automatic cutting depth function Pneumatic die rails under the head Polypropylene cutting pad with oscillating pad shifter Inboard and outboard pneumatic pinch rolls 1... | |
| Polypropylene cutting pad with pad shifter Stroke adjustible inboard clamping beam with 92.1" long conveyor belt Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt Allen Bradley 2... | |
| Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic... | |
| The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up... | |
| Three axes servo motor position system position accuracy of ± 0.2 mm Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up... | |
| Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and... | |
| Two axis computer numerical control system P.P. cutting pad with pad shifter Punch slug box under head to automatically collect scrap material Pneumatic die rails under head for quick and... | |
| Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning Motorized four post mechanical stops for accurate bottom position control P.P. cutting... | |
| Two or three axes servo motor position system guarantees position accuracy of ± 0.2 mm. Working capacity of 15,000 to 20,000 cuts per 8 hours. User friendly computer control. 50... |