Samtec Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
Product Name | Notes |
---|---|
Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website... | |
POWER EDGE CARD Surface Mount Available in 3, 7 and 10 Pins Per Row Single Row Tin Plating | |
SFP-Small Form - Factor Pluggable MSA | |
Available on 10, 13, 20, 25, 30, 40, 50 and 60 Pins Per Row Double Row Selective Gold Plating | |
Available on 36, 64, 98 and 164 Positions Selective Gold Plating Double Row Through Hole and Edge Mount | |
Available on 5, 10, 20, 30, 40, 50, 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating | |
Avialable on 10, 13, 30, 25, 30, 40 and 50 Pins Per Row Double Row Selective Gold Plating | |
Edgemount Available up to 104 Positions Per Row Double Row Selective Gold Plating | |
Edgemount Available up to 60 Contacts Per Row Double Row Selective Gold Plating | |
Right Angle Available up to 100 Contacts Per Row Double Row Gold Plating | |
Right Angle Available up to 100 Pins Per Row Double Row Gold Plating | |
Right Angle Available up to 104 Positions Per Row Double Row Selective Gold Plating | |
Right Angle Available up to 60 Contacts Per Row Double Row Selective Gold Plating | |
Surface Mount 20, 27, 30 and 40 Positions Single Row Selective Gold Plating | |
Surface Mount Available on 10, 15 and 35 Contacts Per Row Double Row Selective Gold Plating | |
Surface Mount Available on 10, 20 30, 40, 50, 60 and 70 Positions Per Row Double Row Selective Gold Plating | |
Surface Mount Available on 10, 20, 30, 40 and 50 Positions Per Row Double Row Selective Gold Plating | |
Surface Mount Available up to 50 Contacts Per Row Single Row Selective Gold Plating | |
Surface Mount Available up to 60 Contacts Per Row Double Row Selective Gold Plating | |
Surface Mount Available up to 70 Contacts Per Row Double Row Selective Gold Plating | |
Through Hole Available with 85 Contacts Per Row Double Row Selective Gold Plating |