HardwareSource, Inc. Datasheets for Locks

Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more

Product Name Notes
Lokk Latch Deluxe, Locks and Operates from Both Sides This high quality gate latch allows the gate to be latched or locked from both sides of the gate. Made from...
Sash lock, Small, Solid Brass, Antique Brass Finish Solid brass sash lock, made for sash windows. Lock measures 2-1/2" by 7/8". Projection is 3/4". Strike measures 2-1/2" by 9/16". Projection...
Sash lock, Small, Solid Brass, Oil Rubbed Bronze Finish Solid brass sash lock, made for sash windows. Lock measures 2-1/2" by 7/8". Projection is 3/4". Strike measures 2-1/2" by 9/16".
Sash lock, Small, Solid Brass, Polished Brass Finish Solid brass sash lock, made for sash windows. Lock measures 2-1/2" by 7/8". Projection is 3/4". Strike measures 2-1/2" by 9/16". Projection...
Sash lock, Small, Solid Brass, Satin Nickel Finish Solid brass sash lock, made for sash windows. Lock measures 2-1/2" by 7/8". Projection is 3/4". Strike measures 2-1/2" by 9/16". Projection...
Cam handle window lock made by Truth Hardware. Made from high pressure die cast zinc. Available in "Right Hand" and "Left Hand" models. For dimensions click on link below. Photo...
Casement window lock by Truth Hardware This casement window lock fits both single and tandem lock windows. It replaces both the 16.18 and the 16.19 models. Available in 3 Truth...
Keeper for Truth Sash Window Lock Works with Truth 16.52 sash windlow lock (our SKu 997040) Available in two models: Right Hand or Left Hand. Keeper measures 2-1/8" high by...
Patio Door lock by Truth Hardware. Housing is made of acetyl material. Bolt is made from steel. Lock bolt sets and releases by pressing buttons with your foot. Uses #8...
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep...
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by...
Replacement keepers for Truth Hardware window locks. These keepers are finished with a light tan powder coating (except SKU 800157 which is zinc plated). The length of the mounting plates...
Sash Window Lock by Truth Hardware. Measures 2-3/4" wide by 2-1/4" deep. Projection is 1". Uses #8 screws (2 per sash lock). Screws are not included but are offered for...
Truth sash lock is designed for use on single and double hung windows. Sold as two separate parts; the lock and the strike. Made from high pressure, corrosion resistant, die-cast...