Allied Electronics, Inc. Datasheets for FireWire® Connectors
IEEE 1394 connectors are used to connect FireWire® devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
FireWire® Connectors: Learn more
Product Name | Notes |
---|---|
Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-0. Contacts: Phosphor bronze. Plating: Contact area — gold-flash over nickel; Solder Tails — tin over nickel. Electrical Characteristics Rated Voltage: 30... |