Design
Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed system.
Applications
Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems.
Overview of technical data
Type of bearing | Rolling element bearings |
Casing partition | Radially split |
Drive frequency | 50 Hz / 60 Hz |
Type of drive | Electric motor |
Drive voltage | Low voltage |
No. of impeller entries | Single entry |
Heatable | Yes |
Impeller material (EN standard) | 1. 4408;JL 1040;NORIDUR 1.4593 |
Type of installation | Long- coupled |
Type of coupling | Direct |
Type of lubrication | Grease / Product lubrication |
Max. permissible fluid temperature | 400 °C |
KSB AG | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | CPKN PumpDrive |
Product Name | Horizontal, Radially Split Volute Casing Pump |
Pump Type | Centrifugal Pump; Positive Displacement Pump |
Discharge Pressure | 362.6 psi (255 m of Water) |
Liquid Flow | 4.403 to 21.134 GPM (16.68 to 80.05 L/min) |
Media Temperature | 752 F (400 C) |
HP | 4.29 HP |