Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.
Griswold Pump Company | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 811 S |
Product Name | 811 ANSI Series |
Pump Type | Centrifugal Pump |
Liquid Flow | 450.000 GPM (1704.55 L/min) |
Media Temperature | 350 F (177 C) |
Power Source | NoSourceIncluded |